Status: | Unknown |
---|---|
Series: | FR105 Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | FR105 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 70°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 250ns |
Termination Type | Axial Leaded |
Diode, Fast, 1A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a FR105G?
Additional datasheets, footprints and schematics for FR105G are listed on our Part Details page. You can also find images and similar parts to FR105G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR105G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR105G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR105G fall under?
The FR105G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FR105G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR105G you can contact the distributor directly for product support, shipping queries etc.
Is the FR105G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR105G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for FR105G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR105G often in real-time on the comparison pages.
What if I can't find stock of FR105G?
You can fill out our help required form which you can use to request a quote for FR105G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.