Status: | Active |
---|---|
Series: | FQT4N20L |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
15,880
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
3,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.85A, 200V, RDS(on) = 1.35Ω(Typ.) @VGS = 10 V, ID = 0.425A |
Low gate charge ( Typ. 4nC) |
Low Crss ( Typ. 6pF) |
100% avalanche tested |
Low level gate drive requirments allowingdirect operationfrom logic drives |
Applications |
---|
LED TV |
End Products |
---|
Lighting |
Description | FQT4N20L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 2 |
ID Max (A) | 0.85 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1400 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1350 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4 |
Ciss Typ (pF) | 240 |
Package Type | SOT-223-4 / TO-261-4 |
N-Channel 200 V 1.35 Ohm 5.2 nC Logic Mosfet - SOT-223 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 200V 0.85A SOT223 | RS |
Mosfet, N Ch, 200V, 0.85A, Sot-223-3 | Newark Electronics |
Trans MOSFET N-CH 200V 0.85A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Transistor, N-channel, QFET MOSFET, 200V, 0.85A, 140 Ohm at VGS 10V, SOT-223 | ON Semiconductor FQT4N20LTF | RS Americas |
MOSFET, N CH, 200V, 0.85A, SOT-223-3 | element14 |
Where can I find additional details, specifications and documents for a FQT4N20LTF?
Additional datasheets, footprints and schematics for FQT4N20LTF are listed on our Part Details page. You can also find images and similar parts to FQT4N20LTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQT4N20LTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQT4N20LTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQT4N20LTF fall under?
The FQT4N20LTF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQT4N20LTF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQT4N20LTF you can contact the distributor directly for product support, shipping queries etc.
Is the FQT4N20LTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQT4N20LTF have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for FQT4N20LTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQT4N20LTF often in real-time on the comparison pages.
What if I can't find stock of FQT4N20LTF?
You can fill out our help required form which you can use to request a quote for FQT4N20LTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.