Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
30A, 60V, RDS(on) = 40mΩ(Max.) @VGS = 10 V, ID = 15A |
Low gate charge ( Typ. 19nC) |
Low Crss ( Typ. 40pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Workstation |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
Description | FQP30N06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 30 |
PD Max (W) | 79 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 725 |
Package Type | TO-220-3 |
MOSFET N-Channel 60V 30A TO220AB | RS |
Qf 60V 40Mohm To220 Rohs Compliant: Yes |Onsemi FQP30N06 | Newark Electronics |
MOSFET, N-CH, 60V, 30A, TO-220AB-3 | element14 |
onsemi MOSFET, N-Channel, 60V, 30A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a FQP30N06?
Additional datasheets, footprints and schematics for FQP30N06 are listed on our Part Details page. You can also find images and similar parts to FQP30N06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP30N06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP30N06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP30N06 fall under?
The FQP30N06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP30N06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP30N06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP30N06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP30N06 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for FQP30N06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP30N06 often in real-time on the comparison pages.
What if I can't find stock of FQP30N06?
You can fill out our help required form which you can use to request a quote for FQP30N06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.