Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
-16.5A, -100V, RDS(on) = 190mΩ(Max.) @VGS = -10 V, ID = -8.25A |
Low gate charge ( Typ. 30nC) |
Low Crss ( Typ. 100pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Description | FQP17P10 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -100 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -4 |
ID Max (A) | -16.5 |
PD Max (W) | 100 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 190 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 850 |
Package Type | TO-220-3 |
On Semi FQP17P10 16.5A 100V TO-220AB Mosfet | Rapid Electronics |
MOSFET P-Channel 100V 16.5A TO220AB | RS |
P Channel Mosfet, -100V, 16.5A, To-220 | Newark Electronics |
MOSFET, P, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a FQP17P10?
Additional datasheets, footprints and schematics for FQP17P10 are listed on our Part Details page. You can also find images and similar parts to FQP17P10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP17P10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP17P10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP17P10 fall under?
The FQP17P10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP17P10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP17P10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP17P10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP17P10 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for FQP17P10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP17P10 often in real-time on the comparison pages.
What if I can't find stock of FQP17P10?
You can fill out our help required form which you can use to request a quote for FQP17P10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.