Status: | Active |
---|---|
Series: | FQB5N90 |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
No stock
|
Buy Now | |
element14
from US$2.17
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
778
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5.4A, 900V, RDS(on) = 2.3Ω(Max.) @VGS = 10 V, ID = 2.7A |
Low gate charge ( Typ. 31nC) |
Low Crss ( Typ. 13pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Lighting |
Description | FQB5N90 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 900 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 5.4 |
PD Max (W) | 158 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2300 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 1200 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET, N CHANNEL, 900V, 1.8OHM, 5.4A, TO-263-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ON Semiconductor, FQB5N90TM | RS |
Transistor,mosfet,n-Channel,900V V(Br)Dss,5.4A I(D),to-263Ab Rohs Compliant: Yes |Onsemi FQB5N90TM | Newark Electronics |
N-Channel 900 V 2.3 Ohm Enhancement Mode Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 900V 5.4A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 900V, 5.4A, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a FQB5N90TM?
Additional datasheets, footprints and schematics for FQB5N90TM are listed on our Part Details page. You can also find images and similar parts to FQB5N90TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB5N90TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB5N90TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB5N90TM fall under?
The FQB5N90TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB5N90TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB5N90TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB5N90TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB5N90TM have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FQB5N90TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB5N90TM often in real-time on the comparison pages.
What if I can't find stock of FQB5N90TM?
You can fill out our help required form which you can use to request a quote for FQB5N90TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.