Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
483
in stock
|
Buy Now | |
element14
from US$2.09
|
483
in stock
|
Buy Now | |
Farnell
from US$2.00
|
483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.59
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
40A, 250V RDS(on) = 70mΩ(Max.) @VGS = 10 V, ID = 20A |
Low Gate Charge ( Typ. 85nC) |
Low Crss ( Typ. 70pF) |
100% Avalanche Tested |
Applications |
---|
Other Audio & Video |
Active Power Factor Correction (PFC) |
End Products |
---|
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
Description | FQA40N25 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 40 |
PD Max (W) | 280 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 70 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 85 |
Ciss Typ (pF) | 3100 |
Package Type | TO-3P-3L |
Mosfet, N-Ch, 250V, 40A, To-3Pn-3 | Newark Electronics |
MOSFET, N-CH, 250V, 40A, TO-3PN-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 250V 40A TO-3P(N) | RS |
FQA40N25 Series 250 V 40 A 70 mOhm N-Ch N-Channel QFET« MOSFET - TO-3PN | Future Electronics |
Trans MOSFET N-CH 250V 40A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQA40N25?
Additional datasheets, footprints and schematics for FQA40N25 are listed on our Part Details page. You can also find images and similar parts to FQA40N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA40N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA40N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA40N25 fall under?
The FQA40N25 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA40N25 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA40N25 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA40N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA40N25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FQA40N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA40N25 often in real-time on the comparison pages.
What if I can't find stock of FQA40N25?
You can fill out our help required form which you can use to request a quote for FQA40N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.