Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.187" |
I.D. Supplied - Metric | 4.75mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 24 6" (152.4Mm) Pcs | Newark Electronics |
Where can I find additional details, specifications and documents for a FPS-012-6024-BLK?
Additional datasheets, footprints and schematics for FPS-012-6024-BLK are listed on our Part Details page. You can also find images and similar parts to FPS-012-6024-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPS-012-6024-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPS-012-6024-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPS-012-6024-BLK fall under?
The FPS-012-6024-BLK is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to FPS-012-6024-BLK when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPS-012-6024-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the FPS-012-6024-BLK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FPS-012-6024-BLK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPS-012-6024-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPS-012-6024-BLK often in real-time on the comparison pages.
What if I can't find stock of FPS-012-6024-BLK?
You can fill out our help required form which you can use to request a quote for FPS-012-6024-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.