FPP800A110 Sensors by TE Connectivity

LIQUID FLOW SENSOR, 25BAR, 9-36VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$492.95

Distributor Stock
Logo for Farnell
Farnell
from US$492.95
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$551.20
70
in stock
Buy Now
Logo for element14
element14
from US$557.68
70
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pressure Max 25bar
Supply Voltage DC Min 9V
Supply Voltage DC Max 36V

Alternative Descriptions

Liquid Flow Sensor, 25Bar, 9-36Vdc | Newark Electronics
Fluid Property Sensor 70mA 9V to 36V | Avnet America
MISCELLANEOUS SENSOR | Richardson RFPD
Flow Sensors Visc/Dens/Dielectric Temp. of a fluid | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FPP800A110?

Additional datasheets, footprints and schematics for FPP800A110 are listed on our Part Details page. You can also find images and similar parts to FPP800A110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FPP800A110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPP800A110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FPP800A110 fall under?

The FPP800A110 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to FPP800A110 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FPP800A110 you can contact the distributor directly for product support, shipping queries etc.

Is the FPP800A110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FPP800A110 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for FPP800A110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FPP800A110 often in real-time on the comparison pages.

What if I can't find stock of FPP800A110?

You can fill out our help required form which you can use to request a quote for FPP800A110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay