Status: | Unknown |
---|---|
Series: | Spectrum Rider FPH Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | Spectrum Rider FPH Series |
Test Frequency Range | 5kHz to 3GHz |
Sensitivity dBm | -160dBm |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Spectrum Analyzer, Handheld, 5Khz-3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a FPH-P2 (PROMO)?
Additional datasheets, footprints and schematics for FPH-P2 (PROMO) are listed on our Part Details page. You can also find images and similar parts to FPH-P2 (PROMO) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPH-P2 (PROMO) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPH-P2 (PROMO) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPH-P2 (PROMO) fall under?
The FPH-P2 (PROMO) is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FPH-P2 (PROMO) when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPH-P2 (PROMO) you can contact the distributor directly for product support, shipping queries etc.
Is the FPH-P2 (PROMO) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPH-P2 (PROMO) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPH-P2 (PROMO).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPH-P2 (PROMO) often in real-time on the comparison pages.
What if I can't find stock of FPH-P2 (PROMO)?
You can fill out our help required form which you can use to request a quote for FPH-P2 (PROMO) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.