Status: | Unknown |
---|---|
Series: | FPH Series |
RoHS: | Unknown |
Prices starting from US$11,570.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11,570.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FPH Series |
Test Frequency Range | 5kHz to 8GHz |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Spectrum Analyzer, Hh, 5Khz-8Ghz, 2.5Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a FPH.08G?
Additional datasheets, footprints and schematics for FPH.08G are listed on our Part Details page. You can also find images and similar parts to FPH.08G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPH.08G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPH.08G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPH.08G fall under?
The FPH.08G is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to FPH.08G when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPH.08G you can contact the distributor directly for product support, shipping queries etc.
Is the FPH.08G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPH.08G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FPH.08G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPH.08G often in real-time on the comparison pages.
What if I can't find stock of FPH.08G?
You can fill out our help required form which you can use to request a quote for FPH.08G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.