FPH.13G RF Test Equipment by Rohde & Schwarz

SPECTRUM ANALYZER, 5KHZ-13.6GHZ, 2.5KG

Status: Unknown
Series: FPH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15,160.00

Distributor Stock
Logo for Newark
Newark
from US$15,160.00
No stock
Buy Now
Logo for TestEquity
TestEquity
-
-
Buy Now

Specifications

Spectrum Analyzer Type Handheld
Product Range FPH Series
Test Frequency Range 5kHz to 13.6GHz
External Height 294mm
External Width 202mm
External Depth 76mm
Weight 2.5kg

Alternative Descriptions

Spectrum Analyzer, 5Khz-13.6Ghz, 2.5Kg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FPH.13G?

Additional datasheets, footprints and schematics for FPH.13G are listed on our Part Details page. You can also find images and similar parts to FPH.13G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FPH.13G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPH.13G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FPH.13G fall under?

The FPH.13G is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.

Can I view similar or alternative parts?

You can view similar parts to FPH.13G when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FPH.13G you can contact the distributor directly for product support, shipping queries etc.

Is the FPH.13G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FPH.13G have stock available?

Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for FPH.13G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FPH.13G often in real-time on the comparison pages.

What if I can't find stock of FPH.13G?

You can fill out our help required form which you can use to request a quote for FPH.13G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay