Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
7,530
in stock
|
Buy Now | |
element14
from US$1.08
|
7,530
in stock
|
Buy Now | |
Farnell
from US$1.08
|
7,530
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 22V |
Current Limit | 5A |
On State Resistance | 0.027ohm |
Distribution Switch Case Style | WLCSP |
No. of Pins | 24Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Power Load Switch, 22V, -40 To 85Deg C | Newark Electronics |
POWER LOAD SWITCH, 22V, -40 TO 85DEG C | element14 |
Load Switch IC 5A 28V WLCSP-12 | RS |
Power Switch ICs - 4V to 22V 5A 24-Pin WLCSP T/R | Future Electronics |
Current Limit Switch Single 4 to 22V 5A 24-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF2895UCX?
Additional datasheets, footprints and schematics for FPF2895UCX are listed on our Part Details page. You can also find images and similar parts to FPF2895UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2895UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2895UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2895UCX fall under?
The FPF2895UCX is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FPF2895UCX when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2895UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2895UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPF2895UCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FPF2895UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2895UCX often in real-time on the comparison pages.
What if I can't find stock of FPF2895UCX?
You can fill out our help required form which you can use to request a quote for FPF2895UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.