Status: | Active |
---|---|
Series: | FPF2286 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,970
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,325
in stock
|
Buy Now | |
element14
from US$0.23
|
8,325
in stock
|
Buy Now | |
Farnell
from US$0.21
|
8,325
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Over-voltage Protection Up to +28V |
Internal Low RDS(on) NMOS Transistors: Typical 25mΩ |
Programmable Over-voltage Lockout (OVLO) - Externally Adjustable via OVLO pin |
Active-low enable pin (OVLO) for device |
Super fast OVLO response time: Typical 40ns |
Short circuit protection and auto-restart |
Over Temperature Protection (Thermal Shutdown) |
Robust ESD performance - 2kV Human Body Model (HBM) - 1kV Charged Device Model (CDM) - VIN tolerant to 35V residue-voltage during surge event |
Applications |
---|
OVP for Vbus with low on-resistance |
Media Tablets |
End Products |
---|
Mobile Phones |
Notebook |
Description | FPF2286, OVP in WLCSP-6 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | Y |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 25 |
Max Current (A) | 4 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | -0.3 |
Vin Max (V) | 28 |
Iq (µA) | 85 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-6 |
Power Switch/Driver 1:1 N-Channel 3.5A 6-WLCSP (1.3x0.9) | Future Electronics |
Ic, Pwr Load Distribution Sw, 4A, Wlcsp | Newark Electronics |
IC, PWR LOAD DISTRIBUTION SW, 4A, WLCSP | element14 |
ON Semiconductor, FPF2286UCX | RS |
Over Voltage Protection 4A 2.8V to 23V 6-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF2286UCX?
Additional datasheets, footprints and schematics for FPF2286UCX are listed on our Part Details page. You can also find images and similar parts to FPF2286UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2286UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2286UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2286UCX fall under?
The FPF2286UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2286UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2286UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2286UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2286UCX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FPF2286UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2286UCX often in real-time on the comparison pages.
What if I can't find stock of FPF2286UCX?
You can fill out our help required form which you can use to request a quote for FPF2286UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.