Status: | Active |
---|---|
Series: | FPF2283C |
RoHS: | Compliant |
Over−voltage Protection Up to +28 V |
Internal Low RDS(on) NMOS Transistors: Typical 7.5 mohm |
Programmable Over−voltage Lockout (OVLO): - Externally Adjustable via ADJ Pin - Programmable via I2C Interface |
Active−low Enable Pin for Device |
Super Fast OVLO Response Time: Typical 50 ns |
I2C Communication with System |
8−bits ADC for Moisture Detection on VIN |
Short Circuit Protection and Auto−restart |
Over Temperature Protection (Thermal Shutdown) |
+40 V Surge Capability Base on IEC61000−4−5 |
System Level ESD Base on IEC61000−4−2 - 8 kV Contact Discharge - 15 kV Air Gap Discharge |
Robust ESD Performance - 3.5kV Human Body Model (HBM) - 1kV Charged Device Model (CDM) |
Applications |
---|
OVP power switch with ultra low on−resistance and moisture detection function |
PDAs |
GPS |
End Products |
---|
Mobile Phones |
Notebooks |
Description | FPF2283C, OVP power switch |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 2.8 |
VCC Max (V) | 23 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | WLCSP-20 |
Over Voltage Protection, -40 To 85Deg C | Newark Electronics |
OVER VOLTAGE PROTECTION, -40 TO 85DEG C | element14 |
28v/7a rated ovp switch with adc | Future Electronics |
Over Voltage Protector 2.8V to 23V 20-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF2283CUCX?
Additional datasheets, footprints and schematics for FPF2283CUCX are listed on our Part Details page. You can also find images and similar parts to FPF2283CUCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2283CUCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2283CUCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2283CUCX fall under?
The FPF2283CUCX is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to FPF2283CUCX when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2283CUCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2283CUCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2283CUCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FPF2283CUCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2283CUCX often in real-time on the comparison pages.
What if I can't find stock of FPF2283CUCX?
You can fill out our help required form which you can use to request a quote for FPF2283CUCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.