Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1.8 to 5.5V Input Voltage Range |
Controlled Turn-On |
0.15-1.5A Adjustable Current Limit |
Undervoltage Lockout |
Thermal Shutdown |
<2µA Shutdown Current |
Auto Restart |
Fast Current limit Response Time |
5µs to Moderate Over Currents |
30ns to Hard Shorts |
Fault Blanking |
Reverse Current Blocking |
RoHS Compliant |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FPF2163 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | N |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 120 |
Max Current (A) | 1.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.8 |
Vin Max (V) | 5.5 |
Iq (µA) | 68 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WDFN-6 |
Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a FPF2163?
Additional datasheets, footprints and schematics for FPF2163 are listed on our Part Details page. You can also find images and similar parts to FPF2163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2163 fall under?
The FPF2163 is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2163 when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2163 you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2163 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2163 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPF2163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2163 often in real-time on the comparison pages.
What if I can't find stock of FPF2163?
You can fill out our help required form which you can use to request a quote for FPF2163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.