Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.55
|
433
in stock
|
Buy Now |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 650V |
Current Rating (Ic / Id) | 36A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
IPM Series | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a FPF1C2P5BF07A?
Additional datasheets, footprints and schematics for FPF1C2P5BF07A are listed on our Part Details page. You can also find images and similar parts to FPF1C2P5BF07A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1C2P5BF07A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1C2P5BF07A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1C2P5BF07A fall under?
The FPF1C2P5BF07A is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FPF1C2P5BF07A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1C2P5BF07A you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1C2P5BF07A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPF1C2P5BF07A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FPF1C2P5BF07A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1C2P5BF07A often in real-time on the comparison pages.
What if I can't find stock of FPF1C2P5BF07A?
You can fill out our help required form which you can use to request a quote for FPF1C2P5BF07A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.