Status: | Active |
---|---|
Series: | FPF1321 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
element14
from US$0.59
|
897
in stock
|
Buy Now | |
Farnell
from US$0.62
|
897
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
38
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Media Tablets |
Description | FPF1321 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 50 |
Max Current (A) | 1.5 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.5 |
Vin Max (V) | 5.5 |
Iq (µA) | 12 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 2:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-6 |
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6 | element14 |
Power Switch 1.5A 6-Pin WLCSP T/R | Avnet Silica |
Power Switch IntelliMAX DISO 1.5A WLCSP6 | RS |
Power Load Distribution Switch, Wlcsp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a FPF1321UCX?
Additional datasheets, footprints and schematics for FPF1321UCX are listed on our Part Details page. You can also find images and similar parts to FPF1321UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1321UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1321UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1321UCX fall under?
The FPF1321UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1321UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1321UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1321UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1321UCX have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for FPF1321UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1321UCX often in real-time on the comparison pages.
What if I can't find stock of FPF1321UCX?
You can fill out our help required form which you can use to request a quote for FPF1321UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.