Status: | Active |
---|---|
Series: | FPF1204 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
425
in stock
|
Buy Now | |
element14
from US$0.23
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.2V to 5.5V Input Voltage Operating Range |
Typical RON: |
Output Discharge Function on FPF1204 / FPF1205 |
45mΩ at VIN=5.5V |
55mΩ at VIN=3.3V |
90mΩ at VIN=1.8V |
85mΩ at VIN=1.2V |
Slew Rate Control with tR: |
FPF1203/FPF1204:100µs |
FPF12045:2µs |
Low <1.5µA Quiescent Current |
ESD Protected: Above 7kV HBM, 2kV CDM |
GPIO / CMOS-Compatible Enable Circuitry |
4-Bump WLCSP, 0.76mm x 0.76mm, 0.4mm Pitch |
Benefits |
---|
Wide operating range |
Low RDSON |
Conveniently integrated discharge |
Applications |
---|
Storage & Peripherals |
Mobile Handsets |
Media Tablets |
Smartphones |
End Products |
---|
Other Wired Communications |
Wireless LAN Card & Broadband Access |
PMP/MP3 Player |
Ultra-portables |
Description | FPF1204 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 55 |
Max Current (A) | 2.2 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Iq (µA) | 1.5 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-4 |
Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
FPF1204 Series 1 Channel 5.5 V 220 mOhm SMT High Side Load Switch - WLCSP-4 | Future Electronics |
Power Switch 1.5A 4-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF1204UCX?
Additional datasheets, footprints and schematics for FPF1204UCX are listed on our Part Details page. You can also find images and similar parts to FPF1204UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1204UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1204UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1204UCX fall under?
The FPF1204UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1204UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1204UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1204UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1204UCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FPF1204UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1204UCX often in real-time on the comparison pages.
What if I can't find stock of FPF1204UCX?
You can fill out our help required form which you can use to request a quote for FPF1204UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.