Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1.2 to 5.5V Input Voltage Range |
RDS(ON) = 30 mΩ @ VIN = 5.5V |
RDS(ON) = 35 mΩ @ VIN = 3.3V |
ESD Protected, above 5500V HBM |
RoHS compliant |
Applications |
---|
Storage & Peripherals |
Mobile Handsets |
Media Tablets |
End Products |
---|
Other Wired Communications |
Wireless LAN Card & Broadband Access |
PMP/MP3 Player |
Description | FPF1003A |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 20 |
Max Current (A) | 2 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Iq (µA) | 1 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-6 |
IC: power switch | Transfer Multisort Elektronik |
Integrated Load Switch Rohs Compliant: Yes |Onsemi FPF1003A | Newark Electronics |
Power Load Distribution Switch IC, High Side, 1 Channel, 5.5 V, 2 A, 150 Milliohms, 6 Pins, WLCSP | Avnet Silica |
Where can I find additional details, specifications and documents for a FPF1003A?
Additional datasheets, footprints and schematics for FPF1003A are listed on our Part Details page. You can also find images and similar parts to FPF1003A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1003A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1003A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1003A fall under?
The FPF1003A is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1003A when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1003A you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1003A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1003A have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, element14, Newark Electronics and Avnet Silica have stock available or on a lead time for FPF1003A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1003A often in real-time on the comparison pages.
What if I can't find stock of FPF1003A?
You can fill out our help required form which you can use to request a quote for FPF1003A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.