Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pk Of 5 4Ft/1.22M Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a FPF-032-4005-BLK?
Additional datasheets, footprints and schematics for FPF-032-4005-BLK are listed on our Part Details page. You can also find images and similar parts to FPF-032-4005-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF-032-4005-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF-032-4005-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF-032-4005-BLK fall under?
The FPF-032-4005-BLK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FPF-032-4005-BLK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF-032-4005-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the FPF-032-4005-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPF-032-4005-BLK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FPF-032-4005-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF-032-4005-BLK often in real-time on the comparison pages.
What if I can't find stock of FPF-032-4005-BLK?
You can fill out our help required form which you can use to request a quote for FPF-032-4005-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.