FPDB40PH60B Intelligent Power Modules by ON Semiconductor

IPM MODULE, TRANSISTOR, 600V, 40A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.12

Distributor Stock
Logo for RS
RS
from US$19.55
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.12
-
Buy Now
Logo for element14
element14
from US$17.62
-
Buy Now
Logo for Farnell
Farnell
from US$16.76
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Smart Power Module, Front-End Rectifier | RS
Ipm Module, Transistor, 600V, 40A Rohs Compliant: Yes |Onsemi FPDB40PH60B | Newark Electronics
Power Module 27-Pin SPM27-GC Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FPDB40PH60B?

Additional datasheets, footprints and schematics for FPDB40PH60B are listed on our Part Details page. You can also find images and similar parts to FPDB40PH60B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FPDB40PH60B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPDB40PH60B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FPDB40PH60B fall under?

The FPDB40PH60B is listed under Semiconductors - Discretes > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to FPDB40PH60B when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FPDB40PH60B you can contact the distributor directly for product support, shipping queries etc.

Is the FPDB40PH60B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FPDB40PH60B have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FPDB40PH60B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FPDB40PH60B often in real-time on the comparison pages.

What if I can't find stock of FPDB40PH60B?

You can fill out our help required form which you can use to request a quote for FPDB40PH60B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay