Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 80mm |
---|---|
Filter Material | PET (Polyester) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Depth | 11mm |
External Height | 80mm |
External Width | 80mm |
Fan Filter Type | T series |
Fan Size | 80mm x 80mm |
Fixing Centres | 71.5mm |
For Use With | PMFA80T |
Guard Material | Nylon (Polyamide) |
FILTER, FAN, PK5 | element14 |
Replacement filter pad for PMFA80T | RS |
Fan Filter, Fan Mounted 80 x 80mm, For 80mm Fan PET | ebm-papst FP80T | RS Americas |
Where can I find additional details, specifications and documents for a FP80T?
Additional datasheets, footprints and schematics for FP80T are listed on our Part Details page. You can also find images and similar parts to FP80T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP80T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP80T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP80T fall under?
The FP80T is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP80T when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP80T you can contact the distributor directly for product support, shipping queries etc.
Is the FP80T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP80T have stock available?
Authorised distributors including element14, Farnell, RS and RS Americas have stock available or on a lead time for FP80T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP80T often in real-time on the comparison pages.
What if I can't find stock of FP80T?
You can fill out our help required form which you can use to request a quote for FP80T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.