Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
2,869
in stock
|
Buy Now | |
element14
from US$2.25
|
205
in stock
|
Buy Now | |
Farnell
from US$4.37
|
205
in stock
|
Buy Now | |
Rapid Electronics
from US$55.76
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$36.00
|
-
|
Buy Now | |
Avnet America
from US$43.40
|
-
|
Buy Now | |
Sager
from US$46.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fan Frame Size | - |
---|---|
Filter Material | Synthetic Fibre |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | SPMFA80 |
Filter Pack For PMFA80 (80x80mm) | RS |
FILTER, 80MM, PK5 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Filter Hzz00904 Rohs Compliant: Yes |Bel Fuse FP80 | Newark Electronics |
Electromechanical Filter 38uH 4A | Avnet America |
Where can I find additional details, specifications and documents for a FP80?
Additional datasheets, footprints and schematics for FP80 are listed on our Part Details page. You can also find images and similar parts to FP80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP80 fall under?
The FP80 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP80 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP80 you can contact the distributor directly for product support, shipping queries etc.
Is the FP80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP80 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for FP80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP80 often in real-time on the comparison pages.
What if I can't find stock of FP80?
You can fill out our help required form which you can use to request a quote for FP80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.