Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.01
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$72.33
|
24
in stock
|
Buy Now | |
Farnell
from US$91.24
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$86.22
|
-
|
Buy Now | |
Avnet America
from US$47.75
|
-
|
Buy Now | |
RS Americas
from US$67.94
|
-
|
Buy Now | |
element14
from US$67.62
|
-
|
Buy Now | |
Sager
from US$48.93
|
-
|
Buy Now |
For Use With | Bussmann 13/32" to 13/16" Cartridge Fuses |
---|---|
Overall Length | - |
Product Range | - |
Features | 0-60A @ 250V 0-30A @ 600V Fuse Ratings |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Bussmann 13/32" to 13/16" Cartridge Fuses |
---|---|
Features | 0-60A @ 250V, 0-30A @ 600V Fuse Ratings |
RoHS Compliant | NA |
Fuse Puller, 13/32 in. - 13/16 in., Cartridge Fuse | Carlton-Bates |
BUSS FUSE PULLER | RS |
Fuse Puller | Newark Electronics |
Fuse Puller, Sizes 13/32 x 13/16in | Bussmann by Eaton FP-2 | RS Americas |
Fuse Holder Accessories FP-2 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FP-2?
Additional datasheets, footprints and schematics for FP-2 are listed on our Part Details page. You can also find images and similar parts to FP-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP-2 fall under?
The FP-2 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to FP-2 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP-2 you can contact the distributor directly for product support, shipping queries etc.
Is the FP-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP-2 have stock available?
Authorised distributors including Carlton-Bates, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for FP-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP-2 often in real-time on the comparison pages.
What if I can't find stock of FP-2?
You can fill out our help required form which you can use to request a quote for FP-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.