FP160 Fans & Cooling Devices by ebm-papst

FILTER 160MM PK5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for RS
RS
from US$1.83
3,815
in stock
Buy Now
Logo for element14
element14
from US$8.36
159
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.42
159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Fan Frame Size 172mm
Filter Material Synthetic Fibre
Product Range -
SVHC No SVHC (27-Jun-2018)
Fan Size 172mm
For Use With 150/172mm Axial Fans

Alternative Descriptions

Filter Pack For PMFA160 (5) | RS
FILTER, 160MM, PK5 | element14


FP160 Accessories - Miscellaneous by Amprobe

REPLACEMENT FUSE PACK,PACK OF 2,10A/600V CERAMIC FUSE FOR 30XR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FP160?

Additional datasheets, footprints and schematics for FP160 are listed on our Part Details page. You can also find images and similar parts to FP160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FP160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FP160 fall under?

The FP160 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.

Can I view similar or alternative parts?

You can view similar parts to FP160 when available in the Fan Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FP160 you can contact the distributor directly for product support, shipping queries etc.

Is the FP160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FP160 have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FP160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FP160 often in real-time on the comparison pages.

What if I can't find stock of FP160?

You can fill out our help required form which you can use to request a quote for FP160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay