Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Beam Type | Wide |
---|---|
LED Lens Color | Transparent |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Lens with Holder |
Beam Angle | 32° |
RoHS Compliant | Yes |
Lens Type:- | Newark Electronics |
Lisa2 LED Lens Assembly 9.9mm Wide | RS |
ASSEMBLY ROUND 1 POS 9.9MM (D) 6.8MM(H) | EBV Elektronik |
LISA2 Series Round 1 Pos 10mm Dia 6.8mm (H) Wide Beam Assembly | Future Electronics |
Where can I find additional details, specifications and documents for a FP13025_LISA2-W-PIN.?
Additional datasheets, footprints and schematics for FP13025_LISA2-W-PIN. are listed on our Part Details page. You can also find images and similar parts to FP13025_LISA2-W-PIN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP13025_LISA2-W-PIN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP13025_LISA2-W-PIN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP13025_LISA2-W-PIN. fall under?
The FP13025_LISA2-W-PIN. is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FP13025_LISA2-W-PIN. when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP13025_LISA2-W-PIN. you can contact the distributor directly for product support, shipping queries etc.
Is the FP13025_LISA2-W-PIN. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FP13025_LISA2-W-PIN. have stock available?
Authorised distributors including Newark Electronics, RS, EBV Elektronik, Future Electronics and Avnet Silica have stock available or on a lead time for FP13025_LISA2-W-PIN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP13025_LISA2-W-PIN. often in real-time on the comparison pages.
What if I can't find stock of FP13025_LISA2-W-PIN.?
You can fill out our help required form which you can use to request a quote for FP13025_LISA2-W-PIN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.