Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Fan Frame Size | 119mm |
---|---|
Filter Material | PET (Polyester) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 119mm x 119mm |
For Use With | PMFA120T |
Replacement filter pad for PMFA120T | RS |
Fan Filter, Fan Mounted 120 x 120mm, For 119mm Fan | ebm-papst FP120T | RS Americas |
FILTER, FAN, PK5 | element14 |
Replacement Filter Pad, 119Mm, Polyester | Newark Electronics |
Filter Pad, 119x119mm | Avnet America |
Fan Accessories Fan Filter Pad, 119x119mm, for use with PMFA120T, Sold Per Each | Sager |
Where can I find additional details, specifications and documents for a FP120T.?
Additional datasheets, footprints and schematics for FP120T. are listed on our Part Details page. You can also find images and similar parts to FP120T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP120T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP120T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP120T. fall under?
The FP120T. is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP120T. when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP120T. you can contact the distributor directly for product support, shipping queries etc.
Is the FP120T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP120T. have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for FP120T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP120T. often in real-time on the comparison pages.
What if I can't find stock of FP120T.?
You can fill out our help required form which you can use to request a quote for FP120T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.