Status: | Unknown |
---|---|
Series: | FP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 28V |
Contact Voltage DC Nom | 28V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | FP Series |
SVHC | No SVHC (15-Jan-2019) |
PB SWITCH, SPST-NO, 0.4VA, 28V, THT. | element14 |
Pb Sw, Spst, 0.4Va, 20V, Tht, Red | Newark Electronics |
SWITCH PUSH SPST-NO 0.4VA 28V | Future Electronics |
PB SW SPST-NO 0.4VA 28V | TTI Europe |
Pushbutton Switches RIGHT ANGLE MOUNTING W/ RED CAP | Sager |
Where can I find additional details, specifications and documents for a FP11SPA1B1TP03?
Additional datasheets, footprints and schematics for FP11SPA1B1TP03 are listed on our Part Details page. You can also find images and similar parts to FP11SPA1B1TP03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP11SPA1B1TP03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11SPA1B1TP03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP11SPA1B1TP03 fall under?
The FP11SPA1B1TP03 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to FP11SPA1B1TP03 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP11SPA1B1TP03 you can contact the distributor directly for product support, shipping queries etc.
Is the FP11SPA1B1TP03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP11SPA1B1TP03 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for FP11SPA1B1TP03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP11SPA1B1TP03 often in real-time on the comparison pages.
What if I can't find stock of FP11SPA1B1TP03?
You can fill out our help required form which you can use to request a quote for FP11SPA1B1TP03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.