Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Clip-On |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 9° |
For Use With | Luxeon Rebel Series LEDs |
9.9mm LED Optic,LISA2, Clip, Spot Beam | RS |
LEDiL ''LISA2'' Series ╪ 9.9 x 6.6 mm Transparent 18░ Spot Beam Single Lens | Future Electronics |
Lens, Real Spot, Luxeon Rebel | Newark Electronics |
LUXEON REBEL, 9MM CLIP ON OPTIC, SPOT | element14 |
LENS ROUND 1 POS 9.9MM OD 6.6MM (H) | EBV Elektronik |
Where can I find additional details, specifications and documents for a FP11086_LISA2-RS-CLIP?
Additional datasheets, footprints and schematics for FP11086_LISA2-RS-CLIP are listed on our Part Details page. You can also find images and similar parts to FP11086_LISA2-RS-CLIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP11086_LISA2-RS-CLIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11086_LISA2-RS-CLIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP11086_LISA2-RS-CLIP fall under?
The FP11086_LISA2-RS-CLIP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FP11086_LISA2-RS-CLIP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP11086_LISA2-RS-CLIP you can contact the distributor directly for product support, shipping queries etc.
Is the FP11086_LISA2-RS-CLIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP11086_LISA2-RS-CLIP have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FP11086_LISA2-RS-CLIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP11086_LISA2-RS-CLIP often in real-time on the comparison pages.
What if I can't find stock of FP11086_LISA2-RS-CLIP?
You can fill out our help required form which you can use to request a quote for FP11086_LISA2-RS-CLIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.