FP11082_LISA2-W-CLIP. LED Lighting Lenses by LEDiL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.17
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Lens Type Lens with Holder
Beam Type Wide
Lens Diameter 9.9mm
Lens Shape Round
Lens Material PMMA (Polymethylmethacrylate)
Accessory Type Wide Lens
Beam Angle 16°
RoHS Compliant Yes

Alternative Descriptions

ASSEMBLY ROUND CLIP LISA2 | Rutronik
Lens Type:Lens With Holder | Newark Electronics
LISA2 Series Round 1 Pos 9.9mm Dia 6.6mm (H) Wide Beam Assembly | Future Electronics
LENS ROUND 1 POS 9.9MM OD 6.6MM (H) | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FP11082_LISA2-W-CLIP.?

Additional datasheets, footprints and schematics for FP11082_LISA2-W-CLIP. are listed on our Part Details page. You can also find images and similar parts to FP11082_LISA2-W-CLIP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FP11082_LISA2-W-CLIP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11082_LISA2-W-CLIP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FP11082_LISA2-W-CLIP. fall under?

The FP11082_LISA2-W-CLIP. is listed under LED Lighting Components > LED Lighting Lenses.

Can I view similar or alternative parts?

You can view similar parts to FP11082_LISA2-W-CLIP. when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FP11082_LISA2-W-CLIP. you can contact the distributor directly for product support, shipping queries etc.

Is the FP11082_LISA2-W-CLIP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FP11082_LISA2-W-CLIP. have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for FP11082_LISA2-W-CLIP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FP11082_LISA2-W-CLIP. often in real-time on the comparison pages.

What if I can't find stock of FP11082_LISA2-W-CLIP.?

You can fill out our help required form which you can use to request a quote for FP11082_LISA2-W-CLIP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay