Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Wide |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Wide Lens |
Beam Angle | 19° |
RoHS Compliant | Yes |
LENS ROUND 1 POS 9.9MM OD 6.6MM (H) | EBV Elektronik |
ASSEMBLY CLIP LISA2 | Rutronik |
Lens, Wide, Luxeon Rebel | Newark Electronics |
LEDiL ''LISA2'' Series ╪ 9.9 x 6.6 mm Transparent 34░ Wide Beam Single Lens | Future Electronics |
Where can I find additional details, specifications and documents for a FP11073_LISA2-W-CLIP?
Additional datasheets, footprints and schematics for FP11073_LISA2-W-CLIP are listed on our Part Details page. You can also find images and similar parts to FP11073_LISA2-W-CLIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP11073_LISA2-W-CLIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP11073_LISA2-W-CLIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP11073_LISA2-W-CLIP fall under?
The FP11073_LISA2-W-CLIP is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FP11073_LISA2-W-CLIP when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP11073_LISA2-W-CLIP you can contact the distributor directly for product support, shipping queries etc.
Is the FP11073_LISA2-W-CLIP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FP11073_LISA2-W-CLIP have stock available?
Authorised distributors including EBV Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for FP11073_LISA2-W-CLIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP11073_LISA2-W-CLIP often in real-time on the comparison pages.
What if I can't find stock of FP11073_LISA2-W-CLIP?
You can fill out our help required form which you can use to request a quote for FP11073_LISA2-W-CLIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.