Product Range | - |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 470ohm |
Resistance Tolerance | ± 5% |
Resistor Power Rating | 4W |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2019) |
AC Power | 4W |
Capacitance Tolerance + | 10% |
Capacitance Tolerance - | -10% |
Connector Type | Wire Leaded |
Control Voltage AC Max | 500V |
External Depth | 40mm |
External Length / Height | 43mm |
External Width | 19mm |
Insulation Resistance | 100Mohm |
Lead Length | 200mm |
No. of Phases | Three Phase |
Nom Operating Voltage | 500V |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Resistance Tolerance + | 5% |
Resistance Tolerance - | 5% |
Standard | BS5584 BS5825 |
Suppressor Type | Mains |
Voltage Rating | 500Vrms |
ARC SUPPRESSION, 0.01-0.1UF, 47-470R | Farnell |
Arc Suppression, 0.01-0.1Uf, 47-470R | Newark Electronics |
Where can I find additional details, specifications and documents for a FP006?
Additional datasheets, footprints and schematics for FP006 are listed on our Part Details page. You can also find images and similar parts to FP006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FP006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FP006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FP006 fall under?
The FP006 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to FP006 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FP006 you can contact the distributor directly for product support, shipping queries etc.
Is the FP006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FP006 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FP006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FP006 often in real-time on the comparison pages.
What if I can't find stock of FP006?
You can fill out our help required form which you can use to request a quote for FP006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.