Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 16MHz |
---|---|
Crystal Case | Through Hole, 11.35mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Frequency Tolerance + / - | 30ppm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FOXSLF/160.?
Additional datasheets, footprints and schematics for FOXSLF/160. are listed on our Part Details page. You can also find images and similar parts to FOXSLF/160. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSLF/160. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSLF/160. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSLF/160. fall under?
The FOXSLF/160. is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSLF/160. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSLF/160. you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSLF/160. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FOXSLF/160. have stock available?
There is no stock from authorised distributors for FOXSLF/160..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSLF/160. often in real-time on the comparison pages.
What if I can't find stock of FOXSLF/160.?
You can fill out our help required form which you can use to request a quote for FOXSLF/160. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.