Status: | Unknown |
---|---|
Series: | HC49SLF Series |
RoHS: | Unknown |
Frequency Nom | 3.6864MHz |
---|---|
Crystal Case | Through Hole 11.35mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | - |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SLF Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | Through Hole |
Frequency | 3.6864MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Oscillator, Crystal,3.6864MHz, HC-49S, TH,+/-30ppm,-20 to +70ppm,200 Ohms, Fund. | Fox Electronics FOXSLF/0368S | RS Americas |
CRYSTAL, 3.6864MHZ, SERIES | element14 |
Where can I find additional details, specifications and documents for a FOXSLF/0368S?
Additional datasheets, footprints and schematics for FOXSLF/0368S are listed on our Part Details page. You can also find images and similar parts to FOXSLF/0368S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSLF/0368S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSLF/0368S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSLF/0368S fall under?
The FOXSLF/0368S is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSLF/0368S when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSLF/0368S you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSLF/0368S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOXSLF/0368S have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FOXSLF/0368S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSLF/0368S often in real-time on the comparison pages.
What if I can't find stock of FOXSLF/0368S?
You can fill out our help required form which you can use to request a quote for FOXSLF/0368S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.