FOXSDLF/100-20-T1 Crystals & Oscillators by Fox Electronics

CRYSTAL 10MHZ 20PF HC-49S

Status: Unknown
Series: HC49SDLF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 10MHz
Crystal Case SMD 11.7mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 20pF
Frequency Tolerance + / - 30ppm
Product Range HC49SDLF Series
Operating Temperature Max 70°C

Alternative Descriptions

Crystal 10MHz 20pF 2-Pin HC/49SD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOXSDLF/100-20-T1?

Additional datasheets, footprints and schematics for FOXSDLF/100-20-T1 are listed on our Part Details page. You can also find images and similar parts to FOXSDLF/100-20-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOXSDLF/100-20-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSDLF/100-20-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOXSDLF/100-20-T1 fall under?

The FOXSDLF/100-20-T1 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FOXSDLF/100-20-T1 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSDLF/100-20-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the FOXSDLF/100-20-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FOXSDLF/100-20-T1 have stock available?

Authorised distributors including element14, Avnet America and Avnet Abacus have stock available or on a lead time for FOXSDLF/100-20-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOXSDLF/100-20-T1 often in real-time on the comparison pages.

What if I can't find stock of FOXSDLF/100-20-T1?

You can fill out our help required form which you can use to request a quote for FOXSDLF/100-20-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay