Status: | Unknown |
---|---|
Series: | HC49SDLF Series |
RoHS: | Compliant |
Frequency Nom | 4.194304MHz |
---|---|
Crystal Case | SMD, 11.7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49SDLF Series |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Oscillator, Crystal,4.194304MHz, HC-49SD, SMD,+/-30ppm,-20 to +70ppm,150 Ohms | Fox Electronics FOXSDLF/041 | RS Americas |
CRYSTAL, 4.194304MHZ, 12PF, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOXSDLF/041?
Additional datasheets, footprints and schematics for FOXSDLF/041 are listed on our Part Details page. You can also find images and similar parts to FOXSDLF/041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXSDLF/041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXSDLF/041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXSDLF/041 fall under?
The FOXSDLF/041 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXSDLF/041 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXSDLF/041 you can contact the distributor directly for product support, shipping queries etc.
Is the FOXSDLF/041 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FOXSDLF/041 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FOXSDLF/041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXSDLF/041 often in real-time on the comparison pages.
What if I can't find stock of FOXSDLF/041?
You can fill out our help required form which you can use to request a quote for FOXSDLF/041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.