Status: | Unknown |
---|---|
Series: | HC49ULF Series |
RoHS: | Unknown |
Frequency Nom | 1.8432MHz |
---|---|
Crystal Case | Through Hole 11mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 13pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49ULF Series |
Oscillator, Crystal,1.8432MHz, HC-49U, TH,+/-30ppm,-20 to +70ppm,800 Ohms,13pF | Fox Electronics FOXLF018S | RS Americas |
Where can I find additional details, specifications and documents for a FOXLF018S?
Additional datasheets, footprints and schematics for FOXLF018S are listed on our Part Details page. You can also find images and similar parts to FOXLF018S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOXLF018S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOXLF018S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOXLF018S fall under?
The FOXLF018S is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FOXLF018S when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOXLF018S you can contact the distributor directly for product support, shipping queries etc.
Is the FOXLF018S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOXLF018S have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FOXLF018S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOXLF018S often in real-time on the comparison pages.
What if I can't find stock of FOXLF018S?
You can fill out our help required form which you can use to request a quote for FOXLF018S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.