Status: | Unknown |
---|---|
Series: | FOX924 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 2.5ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Product Range | FOX924 Series |
Frequency | 25MHz |
Where can I find additional details, specifications and documents for a FOX924B-25.000-T1?
Additional datasheets, footprints and schematics for FOX924B-25.000-T1 are listed on our Part Details page. You can also find images and similar parts to FOX924B-25.000-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOX924B-25.000-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOX924B-25.000-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOX924B-25.000-T1 fall under?
The FOX924B-25.000-T1 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FOX924B-25.000-T1 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOX924B-25.000-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the FOX924B-25.000-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOX924B-25.000-T1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for FOX924B-25.000-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOX924B-25.000-T1 often in real-time on the comparison pages.
What if I can't find stock of FOX924B-25.000-T1?
You can fill out our help required form which you can use to request a quote for FOX924B-25.000-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.