FOX924B-16.000-T1 Crystals & Oscillators by Fox Electronics

TCXO 16MHZ 5 X 3.2MM HCMOS

Status: Unknown
Series: FOX924 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Farnell
Farnell
from US$4.18
No stock
Buy Now
Logo for element14
element14
from US$1.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 16MHz
Frequency Stability + / - 2.5ppm
Oscillator Case SMD 5mm x 3.2mm
Oscillator Output Compatibility HCMOS
Supply Voltage Nom 3.3V
Product Range FOX924 Series
Frequency 16MHz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOX924B-16.000-T1?

Additional datasheets, footprints and schematics for FOX924B-16.000-T1 are listed on our Part Details page. You can also find images and similar parts to FOX924B-16.000-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOX924B-16.000-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOX924B-16.000-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOX924B-16.000-T1 fall under?

The FOX924B-16.000-T1 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to FOX924B-16.000-T1 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOX924B-16.000-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the FOX924B-16.000-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FOX924B-16.000-T1 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for FOX924B-16.000-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOX924B-16.000-T1 often in real-time on the comparison pages.

What if I can't find stock of FOX924B-16.000-T1?

You can fill out our help required form which you can use to request a quote for FOX924B-16.000-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay