Status: | Unknown |
---|---|
Series: | FOX924 Series |
RoHS: | Unknown |
Frequency Nom | 12.288MHz |
---|---|
Frequency Stability + / - | 2.5ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Product Range | FOX924 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Frequency | 12.288MHz |
Frequency Stability | ± 2.5ppm |
Operating Temperature Range | -30°C to +85°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.465V |
Supply Voltage Min | 3.135V |
TCXO, 12.288MHZ, 3.3V, SMD | element14 |
Where can I find additional details, specifications and documents for a FOX924B-12.288?
Additional datasheets, footprints and schematics for FOX924B-12.288 are listed on our Part Details page. You can also find images and similar parts to FOX924B-12.288 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOX924B-12.288 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOX924B-12.288 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOX924B-12.288 fall under?
The FOX924B-12.288 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FOX924B-12.288 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOX924B-12.288 you can contact the distributor directly for product support, shipping queries etc.
Is the FOX924B-12.288 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOX924B-12.288 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FOX924B-12.288.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOX924B-12.288 often in real-time on the comparison pages.
What if I can't find stock of FOX924B-12.288?
You can fill out our help required form which you can use to request a quote for FOX924B-12.288 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.