Status: | Unknown |
---|---|
Series: | FOX30 Series |
RoHS: | Unknown |
Prices starting from US$37.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.57
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 5VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | IEC C8 |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | FOX30 Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Where can I find additional details, specifications and documents for a FODX30 MEDICAL 5V?
Additional datasheets, footprints and schematics for FODX30 MEDICAL 5V are listed on our Part Details page. You can also find images and similar parts to FODX30 MEDICAL 5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODX30 MEDICAL 5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODX30 MEDICAL 5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODX30 MEDICAL 5V fall under?
The FODX30 MEDICAL 5V is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to FODX30 MEDICAL 5V when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODX30 MEDICAL 5V you can contact the distributor directly for product support, shipping queries etc.
Is the FODX30 MEDICAL 5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FODX30 MEDICAL 5V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FODX30 MEDICAL 5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODX30 MEDICAL 5V often in real-time on the comparison pages.
What if I can't find stock of FODX30 MEDICAL 5V?
You can fill out our help required form which you can use to request a quote for FODX30 MEDICAL 5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.