Status: | Active |
---|---|
Series: | FODM8061 |
RoHS: | Compliant |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
353
in stock
|
Buy Now | |
element14
from US$1.10
|
353
in stock
|
Buy Now | |
Farnell
from US$1.08
|
353
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Noise Immunity characterized by common mode transient immunity (CMTi) - 20kV/µs Minimum CMTi |
High Speed - 10Mbit/s Date Rate (NRZ) - 80ns max. Propagation Delay - 25ns max. Pulse Width Distortion - 40ns max. Propagation Delay Skew |
3.3V LVTTL/LVCMOS Compatibility |
Specifications guaranteed over 3V to 5.5V supply voltage and -40°C to +110°C temperature range |
Safety and regulatory approvals - UL1577, 3750 VACRMS for 1 min. - IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FODM8061 |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 80 |
tPLH (Max) (ns) | 80 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-5 |
Optocoupler, 5-Mfp, 10Mb | Newark Electronics |
OPTOCOUPLER, 5-MFP, 10MB | element14 |
10Mbit/sec Logic Optocoupler Mini-Flat5 | RS |
MFP5 SMT 3.3 / 5 V Logic Gate Output Optocoupler | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin Mini-Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a FODM8061R2?
Additional datasheets, footprints and schematics for FODM8061R2 are listed on our Part Details page. You can also find images and similar parts to FODM8061R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM8061R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM8061R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM8061R2 fall under?
The FODM8061R2 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM8061R2 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM8061R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM8061R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM8061R2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FODM8061R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM8061R2 often in real-time on the comparison pages.
What if I can't find stock of FODM8061R2?
You can fill out our help required form which you can use to request a quote for FODM8061R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.