Status: | Active |
---|---|
Series: | FODM611 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
724
in stock
|
Buy Now | |
Farnell
from US$0.88
|
724
in stock
|
Buy Now | |
element14
from US$0.88
|
704
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Noise Immunity characterized by common mode transient immunity (CMTi) - 20kV/µs Minimum CMTi |
High Speed – 10Mbit/sec Date Rate (NRZ) – 100ns max. Propagation Delay – 35ns max. Pulse Width Distortion– 40ns max. Propagation Delay Skew |
-40 to +85°C temperature range |
Safety and regulatory approvals – UL1577, 3750 VACRMS for 1 min.– IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FODM611 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 10 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | MFP-5 |
ON Semiconductor, FODM611R2 | RS |
Optocoupler, 5-Mfp, 10Mb | Newark Electronics |
OPTOCOUPLER, 5-MFP, 10MB | Farnell |
Single Channel 3750 Vrms 10 Mbit/sec Logic Gate Optocoupler - Mini-Flat-5 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 5-Pin Mini-Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a FODM611R2?
Additional datasheets, footprints and schematics for FODM611R2 are listed on our Part Details page. You can also find images and similar parts to FODM611R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM611R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM611R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM611R2 fall under?
The FODM611R2 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM611R2 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM611R2 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM611R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM611R2 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for FODM611R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM611R2 often in real-time on the comparison pages.
What if I can't find stock of FODM611R2?
You can fill out our help required form which you can use to request a quote for FODM611R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.