Status: | Active |
---|---|
Series: | FODM3052_NF098 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
1,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,013
in stock
|
Buy Now | |
element14
from US$0.53
|
1,013
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact 4-pin Surface Mount Package (2.4 mm Maximum Standoff Height) |
Peak Blocking Voltage - 250V (FODM301X) - 400V (FODM302X) - 600V (FODM305X) |
Safety and Regulatory Approvals: - UL1577, 3,750 VACRMS for 1 Minute - DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Industrial Controls |
Vending Machines |
Lamp Ballasts |
Static AC Power Switch |
Motor Control |
End Products |
---|
Traffic Lights |
Solid State Relay |
Solenoid / Valve Controls |
Incandescent Lamp Dimmers |
Description | FODM3052_NF098 |
---|---|
Compliance | Pb-free |
VTM (Max) (V) | 3 |
Commutating dV/dt (Min) | - |
Package Type | MFP-4 |
Optocoupler, Triac, 3.75Kv, Smdip-4 | Newark Electronics |
OPTOCOUPLER, TRIAC, 3.75KV, SMDIP-4 | element14 |
FODM3052 Series Single Ch 600 V 3750 Vrms SMT Driver Output Optocoupler - DIP-4 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 4-Pin Mini-Flat T/R | Avnet America |
Where can I find additional details, specifications and documents for a FODM3052R2-NF098?
Additional datasheets, footprints and schematics for FODM3052R2-NF098 are listed on our Part Details page. You can also find images and similar parts to FODM3052R2-NF098 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM3052R2-NF098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM3052R2-NF098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM3052R2-NF098 fall under?
The FODM3052R2-NF098 is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM3052R2-NF098 when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM3052R2-NF098 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM3052R2-NF098 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM3052R2-NF098 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FODM3052R2-NF098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM3052R2-NF098 often in real-time on the comparison pages.
What if I can't find stock of FODM3052R2-NF098?
You can fill out our help required form which you can use to request a quote for FODM3052R2-NF098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.