Status: | Active |
---|---|
Series: | FODM217D |
RoHS: | Compliant |
Current Transfer Ratio Ranges from 80 to 600% at IF = 5 mA, VCE = 5 V, TA = 25ºC- FODM217A - 80 to 160%- FODM217B - 130 to 260%- FODM217C - 200 to 400%- FODM217D - 300 to 600% |
Safety and Regulatory Approvals: - UL1577, 3750 VACRMS for 1 min - DIN EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applicable to Infrared Ray Reflow, 260ºC |
Applications |
---|
Consumer Appliances |
Set Top Boxes |
End Products |
---|
DC-DC Merchant Power Supply |
Description | FODM217D |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 300 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
Optocplr, Trans, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 | element14 |
ON Semiconductor, FODM217DV | RS |
Optocoupler Single Transistor-OUT 3750Vrms 4-Pin SOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a FODM217DV?
Additional datasheets, footprints and schematics for FODM217DV are listed on our Part Details page. You can also find images and similar parts to FODM217DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM217DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM217DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM217DV fall under?
The FODM217DV is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM217DV when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM217DV you can contact the distributor directly for product support, shipping queries etc.
Is the FODM217DV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM217DV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FODM217DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM217DV often in real-time on the comparison pages.
What if I can't find stock of FODM217DV?
You can fill out our help required form which you can use to request a quote for FODM217DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.