Status: | Active |
---|---|
Series: | FOD8482 |
RoHS: | Compliant |
Maximum Threshold Input Current, IFLH, ♦ FOD8480 – 5.5 mA ♦ FOD8482 – 3.0 mA |
FOD8480T and FOD8482T - 8 mm Creepage and Clearance Distance, and 0.4 mm Insulation Distance to Achieve Reliable and High Voltage Insulation |
High Noise Immunity Characterized by Common Mode Transient Immunity (CMTI) – 20 kV/µs Minimum CMTI |
Specifications Guaranteed Over Extended Industrial Temperature Range, -40°C to 100°C |
Wide Operating Voltage Range, 4.5 V to 30 V |
Safety and Regulatory Approvals – UL1577, 5,000 VACRMS for 1 Minute – DIN-EN/IEC60747-5-5, 1,140 V Peak Working Insulation Voltage |
Applications |
---|
Isolating Intelligent Power Module |
End Products |
---|
Isolating Industrial Communication Interface |
Description | FOD8482, Stretched Body SOP 6-Pin, Wide Lead, Tape and Reel |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 Mb/s |
VCC (Max) (V) | 30 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 3 |
VOL (Max) (V) | 0.5 |
ICCL (Max) (mA) | 2.5 |
tPHL (Max) (ns) | 300 |
tPLH (Max) (ns) | 300 |
PWD (Max) (ns) | 250 |
CMR (Max) (kV/µs) | 40 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC6 W |
FOD8482TR2 | RS |
Optocoupler, 1Mbps, 5Kv, Wsoic-6 Rohs Compliant: Yes |Onsemi FOD8482TR2 | Newark Electronics |
OPTOCOUPLER, 1MBPS, 5KV, WSOIC-6 | element14 |
Optocoupler Logic-Out 4.5V to 30V 3mA 8-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FOD8482TR2?
Additional datasheets, footprints and schematics for FOD8482TR2 are listed on our Part Details page. You can also find images and similar parts to FOD8482TR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8482TR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8482TR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8482TR2 fall under?
The FOD8482TR2 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8482TR2 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8482TR2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8482TR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8482TR2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FOD8482TR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8482TR2 often in real-time on the comparison pages.
What if I can't find stock of FOD8482TR2?
You can fill out our help required form which you can use to request a quote for FOD8482TR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.