Status: | Active |
---|---|
Series: | FOD819 |
RoHS: | Compliant |
Prices starting from US$0.24
High Speed Performance ~ 30kHz |
Current Transfer Ratio: 100% to 600% |
Minimum BVCEO of 80V Guaranteed |
Safety and Regulatory Approvals: |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5, 850V Peak Working Insulation Voltage |
Applications |
---|
Digital Logic Inputs |
Power Supply Monitor |
Telephone Line Receiver |
End Products |
---|
Microprocessor Inputs |
Twisted Pair Line Receiver |
Description | FOD819 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 1.5 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 80 |
BVECO (Min) (V) | 2 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 |
OPTOCOUPLER, TRANSISTOR O/P, 5KV, DIP-4 | element14 |
Optocoupler | Transfer Multisort Elektronik |
4PB TR DIP | RS |
Optocoupler Single Transistor-OUT 5000Vrms 4-Pin DIP Tube | Avnet America |
Optocoupler, Transistor O/P, 5Kv, Dip-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a FOD819?
Additional datasheets, footprints and schematics for FOD819 are listed on our Part Details page. You can also find images and similar parts to FOD819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD819 fall under?
The FOD819 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD819 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD819 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD819 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD819 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Avnet America have stock available or on a lead time for FOD819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD819 often in real-time on the comparison pages.
What if I can't find stock of FOD819?
You can fill out our help required form which you can use to request a quote for FOD819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.