Status: | Active |
---|---|
Series: | FOD8163 |
RoHS: | Compliant |
8 mm Creepage and Clearance Distance, and 0.4 mm Insulation Distance to Achieve Reliable and High Voltage Insulation |
High Noise Immunity Characterized by Common Mode Transient Immunity (CMTI) – 20 kV/µs Minimum CMTI |
Specifications Guaranteed Over 3 V to 5.5 V Supply Voltage and -40°C to 100°C Extended Industrial Temperature Range |
High-Speed, 10 Mbit/s Data Rate (NRZ) |
Safety and Regulatory Approvals – UL1577, 5,000 VACRMS for 1 Minute – DIN-EN/IEC60747-5-5, 1,140 V Peak Working Insulation Voltage |
Applications |
---|
Isolating Intelligent Power Module |
End Products |
---|
Isolating Industrial Communication Interface |
Description | FOD8163 |
---|---|
Compliance | Pb-free |
Data Rate | 10 Mb/s |
VCC (Max) (V) | 7 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 6 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 80 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 35 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-6 |
ON Semiconductor, FOD8163V | RS |
3.3 V/5 V, 10 Mbit/Sec, Logic Gate Optocoupler In Stretched Body Sop 6-Pin/Tube |Onsemi FOD8163V | Newark Electronics |
Optocoupler Open Collector-OUT Logic-IN Single 6-Pin SOP Tube | Avnet America |
OPTOCOUPLER, DIGITAL, 5KV, SOP-6 | Farnell |
Where can I find additional details, specifications and documents for a FOD8163V?
Additional datasheets, footprints and schematics for FOD8163V are listed on our Part Details page. You can also find images and similar parts to FOD8163V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8163V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8163V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8163V fall under?
The FOD8163V is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8163V when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8163V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8163V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8163V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FOD8163V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8163V often in real-time on the comparison pages.
What if I can't find stock of FOD8163V?
You can fill out our help required form which you can use to request a quote for FOD8163V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.