Status: | Active |
---|---|
Series: | FOD814A |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,581
in stock
|
Buy Now | |
element14
from US$0.32
|
8,581
in stock
|
Buy Now | |
Farnell
from US$0.30
|
8,581
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
383
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD617A: 40-80% |
FOD617B: 63-125% |
FOD617C: 100-200% |
FOD617D: 160-320% |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
UL1577, 5,000 VACRMS for 1 Minute |
Safety and Regulatory Approvals |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD814A |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 150 |
CTR tested @ IF (mA) | 1 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
tr (Typ) (µs) | 4 |
tf (Typ) (µs) | 3 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 105 |
Package Type | PDIP-4 GW |
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Onsemi FOD814ASD | Newark Electronics |
OPTO CPLR, PHOTOTRANS, 5KV, SMD | element14 |
FOD814 Series 5000 Vrms High Operating Temperature Phototransistor Optocoupler | Future Electronics |
4PB AC TR T&R | RS |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FOD814ASD?
Additional datasheets, footprints and schematics for FOD814ASD are listed on our Part Details page. You can also find images and similar parts to FOD814ASD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD814ASD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD814ASD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD814ASD fall under?
The FOD814ASD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD814ASD when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD814ASD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD814ASD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD814ASD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for FOD814ASD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD814ASD often in real-time on the comparison pages.
What if I can't find stock of FOD814ASD?
You can fill out our help required form which you can use to request a quote for FOD814ASD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.