Status: | Active |
---|---|
Series: | FOD8012A |
RoHS: | Compliant |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
2,500
in stock
|
Buy Now | |
element14
from US$3.27
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$2.85
|
-
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Half Duplex, Bi-Directional |
20 kV/μs Minimum Common Mode Rejection |
High Speed: – 15 Mbit/sec Data Rate (NRZ) – 60 ns Maximum Propagation Delay – 15 ns Maximum Pulse Width Distortion – 30 ns Maximum Propagation Delay Skew |
3.3 V and 5 V CMOS Compatibility |
Extended Industrial Temperate Range, -40 to +110°C |
Safety and Regulatory Approvals – UL1577, 3750 VACRMS for 1 min. – DIN EN/IEC60747-5-5 |
Applications |
---|
Industrial Fieldbus Communications – DeviceNet, CAN, RS485 |
Programmable Logic Control |
Voltage Level Translator |
End Products |
---|
Microprocessor System Interface – SPI, I2C |
Isolated Data Acquisition System |
Description | FOD8012A |
---|---|
Compliance | Pb-free |
Data Rate | 15 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 2 |
IFT (Max) (mA) | - |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.1 |
tPHL (Max) (ns) | 60 |
tPLH (Max) (ns) | 60 |
PWD (Max) (ns) | 15 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | SOIC-8 |
Optocplr, Digital, 15Mbps, 3.75Kv, Soic8 | Newark Electronics |
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8 | Farnell |
High Speed Optocouplers Bi-Direct High Speed Logic Gate Optocoupl | Future Electronics |
Optocoupler Logic-Out CMOS DC-IN 2-CH 8-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD8012A?
Additional datasheets, footprints and schematics for FOD8012A are listed on our Part Details page. You can also find images and similar parts to FOD8012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8012A fall under?
The FOD8012A is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8012A when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8012A you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8012A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8012A have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for FOD8012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8012A often in real-time on the comparison pages.
What if I can't find stock of FOD8012A?
You can fill out our help required form which you can use to request a quote for FOD8012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.